Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
12,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
47,445
in stock
|
Buy Now | |
element14
from US$0.12
|
46,926
in stock
|
Buy Now | |
Farnell
from US$0.07
|
46,926
in stock
|
Buy Now | |
Boersig
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$4.87
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
Sager
from US$5.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Tab |
Overall Length | 20.5mm, .807in |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 2.8mm, .11in |
Accepts Wire Insulation Diameter Range | 2.01 – 3mm, .079 – .118in |
Wire Insulation Support | With |
Locking Lance Height | 2.1mm, .083in |
Mating Retention Type | Dimple |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Male Disconnect, 2.8Mm, 20-16Awg | Newark Electronics |
MALE QUICK DISCONNECT, 20AWG-16AWG | element14 |
FASTIN-FASTON, Male, 2.79 x 0.51 | RS |
Quick Disconnect Terminal 16-20AWG M 20.5mm 4.4mm Strip | Avnet America |
TE Connectivity - AMP FASTIN-FASTON 110 Wire Terminal 1.31mm2 | Distrelec |
Fastin-Faston Tab Terminal, 2.79 mm width, .51 mm thick, 2-3 mm diameter, 20-16 AWG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170014-5?
Additional datasheets, footprints and schematics for 170014-5 are listed on our Part Details page. You can also find images and similar parts to 170014-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170014-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170014-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170014-5 fall under?
The 170014-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170014-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170014-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 170014-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170014-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Boersig have stock available or on a lead time for 170014-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170014-5 often in real-time on the comparison pages.
What if I can't find stock of 170014-5?
You can fill out our help required form which you can use to request a quote for 170014-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.