Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Rated Voltage (DC) (V) | 16 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 68 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Rated Ripple Current (Rms) (mA) | 2440 |
Rated Voltage (V) | 16 |
Leakage Current (Max.) (μA) | 300 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 2440 |
Weight (Typ.) (g) | 0.27 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 300 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.27 |
Capacitor SMD SVPC series 16V 68uF | RS |
Oscon,svpc Series Rohs Compliant: Yes |Panasonic 16SVPC68MV | Newark Electronics |
Aluminum Polymer Capacitor, 68 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 16VDC,68uF,25mohm,6.3x6mm, T&R | Panasonic Electronic Components 16SVPC68MV | RS Americas |
CAP, 68µF, 16V, 20%, RADIAL | element14 |
OS-CON SVPC 68uF 16V 6.3x6mm | Schukat Electronic |
Aluminum Polymer Capacitor, 68 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16SVPC68MV?
Additional datasheets, footprints and schematics for 16SVPC68MV are listed on our Part Details page. You can also find images and similar parts to 16SVPC68MV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16SVPC68MV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16SVPC68MV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16SVPC68MV fall under?
The 16SVPC68MV is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPC Series.
Can I view similar or alternative parts?
You can view similar parts to 16SVPC68MV when available in the SVPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16SVPC68MV you can contact the distributor directly for product support, shipping queries etc.
Is the 16SVPC68MV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16SVPC68MV have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 16SVPC68MV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16SVPC68MV often in real-time on the comparison pages.
What if I can't find stock of 16SVPC68MV?
You can fill out our help required form which you can use to request a quote for 16SVPC68MV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.