Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 480VAC |
Current Rating | 16A |
No. of Phases | Three Phase |
No. of Stages | 2 Stage |
Filter Input Terminals | Terminal Block |
Capacitance | 3.3µF |
RoHS Compliant | Yes |
16BCF10=F8233 Current Rating: 16 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC 3 Phase Filters & Corcom Bcf Series | 16 A Terminal Block DELTA (3 wire + ground) | Part Number: 16BCF10 | Internal Number: 1609989-2 | TE Connectivity | TE Store |
Filter Power Line 3-Phase 16 Amp Flange Mount BCF Series | TE Connectivity 16BCF10 | RS Americas |
Emi/Rfi Power Line Filter, 16A 30Ma | Newark Electronics |
Power Line Filter 60Hz 16A 480VAC Terminal Block Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 16BCF10?
Additional datasheets, footprints and schematics for 16BCF10 are listed on our Part Details page. You can also find images and similar parts to 16BCF10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16BCF10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16BCF10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16BCF10 fall under?
The 16BCF10 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 16BCF10 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16BCF10 you can contact the distributor directly for product support, shipping queries etc.
Is the 16BCF10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16BCF10 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 16BCF10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16BCF10 often in real-time on the comparison pages.
What if I can't find stock of 16BCF10?
You can fill out our help required form which you can use to request a quote for 16BCF10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.