Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Belts Pack (Nld) Rohs Compliant: Yes |Ultimaker 1690 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 1V |
Output Voltage Max | 15V |
Output Current Min | 0A |
Output Current Max | 28A |
Power Rating | 386W |
Supply Voltage Min | 120VAC |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1690?
Additional datasheets, footprints and schematics for 1690 are listed on our Part Details page. You can also find images and similar parts to 1690 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1690 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1690 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1690 fall under?
The 1690 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1690 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1690 you can contact the distributor directly for product support, shipping queries etc.
Is the 1690 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1690 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 1690.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1690 often in real-time on the comparison pages.
What if I can't find stock of 1690?
You can fill out our help required form which you can use to request a quote for 1690 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.