Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 3V |
Output Voltage Max | 14V |
Output Current Max | 12A |
Power Rating | 400W |
Supply Voltage Min | 120VAC |
RoHS Compliant | Yes |
Power Supply, Bench, 14V, 400W | Newark Electronics |
Where can I find additional details, specifications and documents for a 1686A?
Additional datasheets, footprints and schematics for 1686A are listed on our Part Details page. You can also find images and similar parts to 1686A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1686A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1686A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1686A fall under?
The 1686A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1686A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1686A you can contact the distributor directly for product support, shipping queries etc.
Is the 1686A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1686A have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for 1686A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1686A often in real-time on the comparison pages.
What if I can't find stock of 1686A?
You can fill out our help required form which you can use to request a quote for 1686A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.