Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | 300W |
Supply Voltage Min | 100VAC |
RoHS Compliant | Yes |
Power Supply, Dc, 60V, 5A, 300W | Newark Electronics |
Switching DC Power Supply 1-60V 5A Series | B&K Precision 1685B | RS Americas |
Where can I find additional details, specifications and documents for a 1685B?
Additional datasheets, footprints and schematics for 1685B are listed on our Part Details page. You can also find images and similar parts to 1685B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1685B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1685B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1685B fall under?
The 1685B is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1685B when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1685B you can contact the distributor directly for product support, shipping queries etc.
Is the 1685B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1685B have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS Americas and Carlton-Bates have stock available or on a lead time for 1685B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1685B often in real-time on the comparison pages.
What if I can't find stock of 1685B?
You can fill out our help required form which you can use to request a quote for 1685B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.