Status: | Unknown |
---|---|
Series: | FS-380 Series |
RoHS: | Compliant |
Flow Rate Max | 3.8l/min |
---|---|
Pressure Max | 107bar |
Accuracy % | 20% |
Port Size | 9.53mm |
Product Range | FS-380 Series |
Accuracy | +/-20% |
RoHS Compliant | Yes |
Gems Flow Switch Water 3.8L/min 107bar 20% 3/8" NPTM Polymeric Leads, 22AWG | Distrelec |
Switch, Flow, FS-380 Series, 1GPM, 107BAR, 3/8" NPT, Brass | Gems Sensors 168434 | RS Americas |
Flow Sensor, 1Gpm, 107Bar, 3/8" Npt | Newark Electronics |
Where can I find additional details, specifications and documents for a 168434?
Additional datasheets, footprints and schematics for 168434 are listed on our Part Details page. You can also find images and similar parts to 168434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 168434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 168434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 168434 fall under?
The 168434 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 168434 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 168434 you can contact the distributor directly for product support, shipping queries etc.
Is the 168434 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 168434 have stock available?
Authorised distributors including Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 168434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 168434 often in real-time on the comparison pages.
What if I can't find stock of 168434?
You can fill out our help required form which you can use to request a quote for 168434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.