Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Fixed |
---|---|
No. of Outputs | 1 Output |
Output Voltage Max | 13.8V |
Output Current Max | 12A |
Power Rating | 400W |
Supply Voltage Min | 110VAC |
RoHS Compliant | Yes |
Power Supply, Bench, 13.8V, 400W | Newark Electronics |
Where can I find additional details, specifications and documents for a 1682A?
Additional datasheets, footprints and schematics for 1682A are listed on our Part Details page. You can also find images and similar parts to 1682A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1682A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1682A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1682A fall under?
The 1682A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1682A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1682A you can contact the distributor directly for product support, shipping queries etc.
Is the 1682A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1682A have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for 1682A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1682A often in real-time on the comparison pages.
What if I can't find stock of 1682A?
You can fill out our help required form which you can use to request a quote for 1682A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.