Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.74
Insulator Colour | Red |
---|---|
Product Range | - |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Insulator Material | Polyolefin |
Connector Type | Butt Splice |
Contact Material | Copper |
Terminal, Butt Splice, Red | Newark Electronics |
TERMINAL, BUTT SPLICE, RED | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Display without Touchscreen 5.0 40-pin 800x480 TFT | Adafruit Industries 1680 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Fixed |
---|---|
No. of Outputs | 1 Output |
Output Voltage Max | 13.8V |
Output Current Max | 4A |
Power Rating | 185W |
Supply Voltage Min | 110VAC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1680?
Additional datasheets, footprints and schematics for 1680 are listed on our Part Details page. You can also find images and similar parts to 1680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1680 fall under?
The 1680 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1680 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1680 you can contact the distributor directly for product support, shipping queries etc.
Is the 1680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1680 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 1680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1680 often in real-time on the comparison pages.
What if I can't find stock of 1680?
You can fill out our help required form which you can use to request a quote for 1680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.