Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1676979-8 |
Prices starting from US$7.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.18
|
364
in stock
|
Buy Now | |
Newark Electronics
from US$9.33
|
364
in stock
|
Buy Now | |
Rapid Electronics
from US$8.40
|
364
in stock
|
Buy Now | |
Chip One Stop
from US$8.69
|
364
in stock
|
Buy Now | |
Farnell
from US$9.92
|
295
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.10
|
1
in stock
|
Buy Now | |
Avnet America
from US$7.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | 23.5 x 22.6mm |
---|---|
Tolerance | 10% |
Resistance | 25KΩ |
Voltage Rating | 200V |
Power Rating | 1W |
Product Type | Variable Resistor |
Sealed | No |
Termination Type | Eyelet |
Potentiometers Tw 1W 25K 6.35X25Pl |Amp Te Connectivity 1676979-8 | Newark Electronics |
Potentiometers TW 1W 25K 6.35X25PL | Rapid Electronics |
TE Connectivity - AMP Potentiometer TW 1W 25K 6.35X25PL | Distrelec |
ROTARY POTENTIOMETERS RESISTORS | Farnell |
Potentiometer: shaft | Transfer Multisort Elektronik |
Rotary Potentiometer, Wirewound, 25 kOhm, 1Turn, Linear, 1 W, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1676979-8?
Additional datasheets, footprints and schematics for 1676979-8 are listed on our Part Details page. You can also find images and similar parts to 1676979-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1676979-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1676979-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1676979-8 fall under?
The 1676979-8 is listed under Passive Components > Resistors > Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 1676979-8 when available in the Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1676979-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1676979-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1676979-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1676979-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1676979-8 often in real-time on the comparison pages.
What if I can't find stock of 1676979-8?
You can fill out our help required form which you can use to request a quote for 1676979-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.