Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1676979-3 |
Dimensions | 23.5 x 22.6mm |
---|---|
Tolerance | 10% |
Voltage Rating | 200V |
Resistance | 1KΩ |
Power Rating | 1W |
Product Type | Variable Resistor |
Sealed | No |
Termination Type | Eyelet |
Potentiometers Tw 1W 1K 6.35X25Pl |Amp Te Connectivity 1676979-3 | Newark Electronics |
TW Series 1 kOhm ▒10 % 1 W Wire Wound Single Turn Panel Mount Potentiomete | Future Electronics |
Rotary Potentiometer, Wirewound, 1 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America |
Rotary Potentiometer, Wirewound, 1 kOhm, 1Turn, Linear, 1 W, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1676979-3?
Additional datasheets, footprints and schematics for 1676979-3 are listed on our Part Details page. You can also find images and similar parts to 1676979-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1676979-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1676979-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1676979-3 fall under?
The 1676979-3 is listed under Passive Components > Resistors > Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 1676979-3 when available in the Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1676979-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1676979-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1676979-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1676979-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1676979-3 often in real-time on the comparison pages.
What if I can't find stock of 1676979-3?
You can fill out our help required form which you can use to request a quote for 1676979-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.