Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Jacket Color | Gray |
---|---|
Conductor Insulation Color | Gray |
Conductor Material | Tinned Copper |
Insulation Material | PVC |
Jacket Material | PVC |
Number of Strands | 7 |
Number of Conductors | 6 |
Wire Size | 28AWG, .089mm², 278CMA |
Length | 1300m, 4265ft |
Cable Insulation Width | 7.28mm, .287in |
Cable Insulation Height | .93mm, .037in |
Strand Size | 36AWG |
Current Rating | 2A |
Voltage Rating | 300V |
Capacitance | 60pF/ft |
Centerline | 1.27mm, .05in |
Agency/Standard | UL/CSA |
UL Listing | AWM Style 2651 |
Packaging Quantity | 30.48m, 0ft |
Packaging Method | Reel |
Product Classification | Cable - Flat Ribbon |
Wire/Cable Type | Ribbon Cable |
Shielded | No |
Product Category | Ribbon Cable |
Product Type | Cable |
Operating Temperature Range | -20 – 105°C |
Where can I find additional details, specifications and documents for a 167019-6?
Additional datasheets, footprints and schematics for 167019-6 are listed on our Part Details page. You can also find images and similar parts to 167019-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167019-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167019-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167019-6 fall under?
The 167019-6 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 167019-6 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167019-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 167019-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167019-6 have stock available?
There is no stock from authorised distributors for 167019-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167019-6 often in real-time on the comparison pages.
What if I can't find stock of 167019-6?
You can fill out our help required form which you can use to request a quote for 167019-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.