Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.90
|
No stock
|
Buy Now | |
TTI Europe
from US$8.25
|
2,480
in stock
|
Buy Now | |
Newark Electronics
from US$11.54
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$7.18
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$12.20
|
18
in stock
|
Buy Now | |
Distrelec
from US$6.97
|
18
in stock
|
Buy Now | |
Farnell
from US$10.64
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
660
in stock
|
Buy Now | |
Future Electronics
from US$9.74
|
-
|
Buy Now | |
Avnet America
from US$8.70
|
-
|
Buy Now | |
RS Americas
from US$11.37
|
-
|
Buy Now | |
element14
from US$8.20
|
-
|
Buy Now | |
Boersig
from US$7.40
|
-
|
Buy Now |
Number of Positions | 48 |
---|---|
Number of Rows | 3 |
Number of Columns | 16 |
Number of Signal Positions | 48 |
Board-to-Board Configuration | Vertical |
Rows Loaded | Z, B, D |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 5.5A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | 3.81mm, .15in |
Housing Color | Gray |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention | With |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Sealable | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Pre-Notched to Break Off | No |
DIN Size | Standard |
DIN Level | II |
Connector System | Board-to-Board |
Type | Type F |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .177in, 4.5mm |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
48P.IEC-F FEM.CONN | TTI Europe |
Din 41612 Connectors 48P Eurocard Recpt |Amp Te Connectivity 166733-4 | Newark Electronics |
DIN 41612 Connectors 48P EUROCARD RECPT | Rapid Electronics |
TE Connectivity - AMP Eurocard Connector 48P.IEC-F FEM.CONN. | Distrelec |
CONN, DIN 41612, RCPT, 48POS, 5.08MM | Farnell |
Conn DIN 41612 RCP 48 POS 5.08mm Solder ST Thru-Hole | Avnet Abacus |
5.08mm,rcpt,DIN41612,solder,vert,PCB,48w | RS |
48 Position 5.08 mm Receptacle Solder Through Hole Eurocard Type DIN Connector | Future Electronics |
48P.IEC-F FEM.CONN., Eurocard Connectors | TE Connectivity 166733-4 | RS Americas |
SOCKET, DIN41612, STRAIGHT, F, 48WAY | element14 |
Status: | Unknown |
---|---|
Series: | Eurocard Series |
RoHS: | Unknown |
Product Range | Eurocard Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Receptacle |
Pitch Spacing | 5.08mm |
No. of Rows | 3 Row |
Rows Loaded | z + b + d |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 166733-4?
Additional datasheets, footprints and schematics for 166733-4 are listed on our Part Details page. You can also find images and similar parts to 166733-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166733-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166733-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166733-4 fall under?
The 166733-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 166733-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166733-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 166733-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166733-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 166733-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166733-4 often in real-time on the comparison pages.
What if I can't find stock of 166733-4?
You can fill out our help required form which you can use to request a quote for 166733-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.