Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
101,871
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
20,756
in stock
|
Buy Now | |
element14
from US$0.23
|
19,946
in stock
|
Buy Now | |
Farnell
from US$0.21
|
19,946
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
13,599
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
12,161
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
10,657
in stock
|
Buy Now | |
Boersig
from US$0.16
|
9,190
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
8,100
in stock
|
Buy Now | |
TE Store
from US$0.36
|
3,213
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
2,486
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
1,061
in stock
|
Buy Now | |
Conrad
from US$0.37
|
611
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
242
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
67
in stock
|
Buy Now | |
Avnet Abacus
-
|
96,000
in stock
|
Buy Now |
Color Code | Red |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Pin Diameter | 1mm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | .76µm |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Wire Size | 24 – 20AWG, .2 – .56mm² |
Insulation Diameter (Max) | 1.52mm |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Grade | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
AMPLIMITE HD-20 pin crimp contact 20 DF | RS |
D Sub Contact, Pint, 24-20Awg, Crimp | Newark Electronics |
CONTACT PIN | element14 |
TE 166293-1 Amplimite D-sub Crimp Pin HDP-20 Gold 24-20AWG | Rapid Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
LP HD20 COSI PIN CONTACT DF | Heilind Electronics |
LP HD20 COSI PIN CONTACT DF 24-20 AWG | Boersig |
HDP-20 PLG MALE CONTACT | TTI Europe |
LP HD20 COSI PIN CONTACT DF 24-20 AWG Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 166293-1 | Internal Number: 166293-1 | 24 – 20 AWG | TE Connectivity | TE Store |
HD 20 Series Wire/Cable Pin Contact 24-20 AWG | Future Electronics |
Contact | Transfer Multisort Elektronik |
Contact, D-Sub, 24-20AWG, Male Pin, Size 20, Crimp, Stamped, HD-20 Series | TE Connectivity 166293-1 | RS Americas |
AWG (min.): 24 | Conrad |
TE Connectivity Crimp contact pin, Plug, 7.5A, 0.23 ... 0.56mm², Pack of 100 pieces | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 1.52mm |
Contact Termination | Crimp |
Contact Type | Stamped & Formed |
Gender | Plug |
Wire Area Size Max | 0.6mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Wire Size Range (AWG) | 20 |
Where can I find additional details, specifications and documents for a 166293-1?
Additional datasheets, footprints and schematics for 166293-1 are listed on our Part Details page. You can also find images and similar parts to 166293-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166293-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166293-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166293-1 fall under?
The 166293-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166293-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166293-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 166293-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166293-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 166293-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166293-1 often in real-time on the comparison pages.
What if I can't find stock of 166293-1?
You can fill out our help required form which you can use to request a quote for 166293-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.