Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0166292-1,
1SNA211063T2500, A37015-000 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
9,840
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
18,027
in stock
|
Buy Now | |
TE Store
from US$0.46
|
8,036
in stock
|
Buy Now | |
Boersig
from US$0.31
|
3,182
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
427
in stock
|
Buy Now | |
Conrad
from US$0.51
|
185
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
95
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Red |
---|---|
Pin Diameter | 1mm |
Contact Current Rating (Max) | 1.2A |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm |
Contact Size | 20 |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .76 – 1.02mm, .03 – .04in |
Wire Size | .08 – .22mm², 28 – 24AWG |
Insulation Diameter (Max) | 1.02mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE 166292-1 Amplimite Crimp Socket Size 20 DF Gold 28-24AWG | Rapid Electronics |
AMPLIMITE HD20 socket crimp contact 20DF | RS |
20DF COSI SOCKET Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 166292-1 | Internal Number: 166292-1 | Alias Number: 1SNA211063T2500 | 28 – 24 AWG | TE Connectivity | TE Store |
AWG (min.): 28 | Conrad |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp contact socket, Socket, 7.5A, 0.08 ... 0.23mm², Pack of 100 pieces | Distrelec |
D Sub Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
20Df Cosi Socket | TE Connectivity 166292-1 | RS Americas |
CONTACT SOCKET | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | D Sub Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 1mm |
Contact Termination | Crimp |
Contact Type | Stamped |
Gender | Receptacle |
Wire Area Size Max | 0.22mm² |
Wire Area Size Min | 0.08mm² |
Wire Size | 24AWG |
Wire Size (AWG) | 28AWG to 24AWG |
Wire Size Range (AWG) | 24 |
Where can I find additional details, specifications and documents for a 166292-1?
Additional datasheets, footprints and schematics for 166292-1 are listed on our Part Details page. You can also find images and similar parts to 166292-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166292-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166292-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166292-1 fall under?
The 166292-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166292-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166292-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 166292-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166292-1 have stock available?
Authorised distributors including Rapid Electronics, RS, TE Store, Boersig and Chip One Stop have stock available or on a lead time for 166292-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166292-1 often in real-time on the comparison pages.
What if I can't find stock of 166292-1?
You can fill out our help required form which you can use to request a quote for 166292-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.