Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
12,860
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
111,890
in stock
|
Buy Now | |
Boersig
from US$0.14
|
106,477
in stock
|
Buy Now | |
TE Store
from US$0.33
|
43,922
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
40,388
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
23,065
in stock
|
Buy Now | |
element14
from US$0.24
|
22,661
in stock
|
Buy Now | |
Farnell
from US$0.22
|
22,093
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
7,400
in stock
|
Buy Now | |
Conrad
from US$0.43
|
3,514
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,972
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
104,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now |
Color Code | Red |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Pin Diameter | 1mm |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | .76µm |
Contact Size | 20 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Contact Underplating Material | Nickel |
Wire Size | 24 – 20AWG, .2 – .56mm² |
Accepts Wire Insulation Diameter Range | 1.27 – 1.52mm, .05 – .06in |
Insulation Diameter (Max) | 1.52mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector System | Cable-to-Cable |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE 166291-1 Amplimite Crimp Socket Size 20 DF Gold 24-20AWG | Rapid Electronics |
20DF COSI SOCKET Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 166291-1 | Internal Number: 166291-1 | 24 – 20 AWG | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
CONTACT SOCKET | element14 |
AMPLIMITE HD20 socket crimp contact 20DF | RS |
HDP-20 SKT CONTACT AWG 24-20 | TTI Europe |
AWG (min.): 24 | Conrad |
Contact | Transfer Multisort Elektronik |
TE Connectivity Standard Contact, Socket, 7.5A, 0.23 ... 0.56mm² | Distrelec |
HD 20 Series Wire/Cable Socket Contact 24-20 AWG | Future Electronics |
20Df Cosi Socket | TE Connectivity 166291-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | D Sub Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.52mm |
Cable Diameter Min | 0.51mm |
Contact Termination | Crimp |
Contact Type | Stamped |
Gender | Receptacle |
Wire Area Size Max | 0.6mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Wire Size Range (AWG) | 20 |
Where can I find additional details, specifications and documents for a 166291-1?
Additional datasheets, footprints and schematics for 166291-1 are listed on our Part Details page. You can also find images and similar parts to 166291-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166291-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166291-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166291-1 fall under?
The 166291-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166291-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166291-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 166291-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166291-1 have stock available?
Authorised distributors including Rapid Electronics, Boersig, TE Store, Avnet America and Newark Electronics have stock available or on a lead time for 166291-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166291-1 often in real-time on the comparison pages.
What if I can't find stock of 166291-1?
You can fill out our help required form which you can use to request a quote for 166291-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.