Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609115-2 |
Prices starting from US$12.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.39
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$21.07
|
48
in stock
|
Buy Now | |
Distrelec
from US$19.35
|
45
in stock
|
Buy Now | |
TTI Europe
from US$17.00
|
36
in stock
|
Buy Now | |
Avnet America
from US$12.17
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$30.56
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$31.70
|
3
in stock
|
Buy Now | |
Future Electronics
from US$17.39
|
1
in stock
|
Buy Now | |
Sager
from US$15.43
|
-
|
Buy Now | |
Farnell
from US$20.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Shielded |
---|---|
Voltage Selection | None |
Fuse Options | Dual |
Current Rating | 3A |
Input Voltage Select | None |
Leakage Current (Max) (250VAC, 50Hz) | 420µA |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Mount Angle | Vertical |
Mount Style | Flanged |
Filter Type | Power Entry Module |
Type of Connector | IEC 320/C-14 |
Output Type | .250" FASTON |
Switch Type | None |
Input Type | IEC |
Ground Option | None |
Filtered | Yes |
Ground Choke Option | No |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 3A IEC 1/4 FASTON FLANGE | Rapid Electronics |
TE Connectivity - AMP Mains Power Connector 3A 120/250VAC Male | Distrelec |
3A 250V FUSED | TTI Europe |
Power Entry Module 3A Fuseholder | RS |
Power Entry Module Filtered M 3 POS 250VAC 3A Fuse ST 1 Port | Avnet America |
Ac Power Entry Modules 3A Iec 1/4 Faston Flange |Amp Te Connectivity 1-6609115-2 | Newark Electronics |
Corcom GG Series 3 Amp Smallest Filtered Power Entry Module - 3EGG1-2 | Future Electronics |
AC Power Entry Modules 3A IEC 1/4 FASTON FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 1-6609115-2?
Additional datasheets, footprints and schematics for 1-6609115-2 are listed on our Part Details page. You can also find images and similar parts to 1-6609115-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609115-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609115-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609115-2 fall under?
The 1-6609115-2 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609115-2 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609115-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609115-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609115-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, RS and Avnet America have stock available or on a lead time for 1-6609115-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609115-2 often in real-time on the comparison pages.
What if I can't find stock of 1-6609115-2?
You can fill out our help required form which you can use to request a quote for 1-6609115-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.