Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F7900N,
1-6609005-5 |
Prices starting from US$12.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.88
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$14.88
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
80
in stock
|
Buy Now | |
Farnell
from US$15.66
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$14.57
|
-
|
Buy Now | |
Avnet America
from US$12.41
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 15A |
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
Mount Style | Snap-In |
Mount Angle | Right Angle |
Type of Connector | IEC 320/C-14 |
Input Type | IEC |
Ground Choke Option | No |
Output Type | .250" FASTON |
Filter Type | Power Line |
Ground Option | None |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 15EBS1=F7900N S0 | Rapid Electronics |
TE Connectivity 15EBS1 F7900N S0 AC Power Entry Modules | Distrelec |
IEC FILTER, EMI, 15A, QC | Farnell |
15Ebs1=F7900N S0 |Amp Te Connectivity 1-6609005-5 | Newark Electronics |
AMP1-6609005-5 | Avnet America |
AC Power Entry Modules 15A IEC-1/4 FASTON SNAP IN MOUNT | Sager |
Where can I find additional details, specifications and documents for a 1-6609005-5?
Additional datasheets, footprints and schematics for 1-6609005-5 are listed on our Part Details page. You can also find images and similar parts to 1-6609005-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609005-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609005-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609005-5 fall under?
The 1-6609005-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609005-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609005-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609005-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609005-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-6609005-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609005-5 often in real-time on the comparison pages.
What if I can't find stock of 1-6609005-5?
You can fill out our help required form which you can use to request a quote for 1-6609005-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.