Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
65,837
in stock
|
Buy Now | |
Boersig
from US$0.08
|
517,500
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
137,500
in stock
|
Buy Now | |
TE Store
from US$0.24
|
59,651
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
37,500
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
37,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
37,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
12,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
12,500
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
12,500
in stock
|
Buy Now | |
Farnell
from US$0.16
|
12,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
7,500
in stock
|
Buy Now | |
element14
from US$0.27
|
6,692
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
730
in stock
|
Buy Now | |
Avnet Abacus
-
|
37,500
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color Code | Red |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Pin Diameter | 1mm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | .76µm |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Contact Underplating Material | Nickel |
Insulation Diameter (Max) | 1.52mm |
Accepts Wire Insulation Diameter Range | 1.27 – 1.52mm, .05 – .06in |
Wire Size | .2 – .56mm², 24 – 20AWG |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
Packaging Quantity | 12500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Product Type | Contact |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
COSI PIN CONTACT HD20 DF 24-20 AWG | Boersig |
HDP-20 PLG MALE CONTACT | TTI Europe |
AMPLIMITE HD-20 pin crimp contact 20 DF | RS |
COSI PIN CONTACT HD20 DF 24-20 AWG Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 166053-1 | Internal Number: 166053-1 | 24 – 20 AWG | TE Connectivity | TE Store |
166053-1 Rohs Compliant: Yes |Amp Te Connectivity 166053-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
COSI PIN CONTACT HD20 DF | Heilind Electronics |
D-Sub Contacts PIN CONTACT CRIMP Reel of 12500 | Rapid Electronics |
TE Connectivity - AMP COSI PIN CONTACT HD20 DF | Distrelec |
D SUB CONTACT, PIN, 24AWG, CRIMP | Farnell |
CONTACT, PIN, AWG24-20, HDP-20 | element14 |
AMPLIMITE HD-20 pin crimp contact 20 DF | TE Connectivity 166053-1 | RS Americas |
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped | Future Electronics |
COSIPIN CONTACTHD20 DF | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | HDP-20 Series |
RoHS: | Unknown |
For Use With | D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | HDP-20 Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Contact Type | Formed |
Gender | Plug |
Where can I find additional details, specifications and documents for a 166053-1?
Additional datasheets, footprints and schematics for 166053-1 are listed on our Part Details page. You can also find images and similar parts to 166053-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166053-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166053-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166053-1 fall under?
The 166053-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166053-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166053-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 166053-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166053-1 have stock available?
Authorised distributors including Boersig, TTI Europe, RS, TE Store and Newark Electronics have stock available or on a lead time for 166053-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166053-1 often in real-time on the comparison pages.
What if I can't find stock of 166053-1?
You can fill out our help required form which you can use to request a quote for 166053-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.