Status: | Unknown |
---|---|
Series: | LS-7 Series |
RoHS: | Unknown |
Operating Pressure Max | 50psi |
---|---|
Sensor Body Material | Nylon (Polyamide) |
Product Range | LS-7 Series |
Stem Material | Nylon (13% Glass) |
Switch Function | SPST |
RoHS Compliant | No |
Horizontal Level Switch, Nylon, 1 bar | RS |
Liquid Level Sensor | Newark Electronics |
Level Switch, SPST, int mt, 10PSI, LS-7 Series | Gems Sensors 165900 | RS Americas |
Where can I find additional details, specifications and documents for a 165900?
Additional datasheets, footprints and schematics for 165900 are listed on our Part Details page. You can also find images and similar parts to 165900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165900 fall under?
The 165900 is listed under Sensors & Transducers > Sensors > Liquid Level Sensors > Float Liquid Level Sensors.
Can I view similar or alternative parts?
You can view similar parts to 165900 when available in the Float Liquid Level Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165900 you can contact the distributor directly for product support, shipping queries etc.
Is the 165900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165900 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 165900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165900 often in real-time on the comparison pages.
What if I can't find stock of 165900?
You can fill out our help required form which you can use to request a quote for 165900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.