Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
903
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
903
in stock
|
Buy Now | |
element14
from US$0.34
|
903
in stock
|
Buy Now | |
TE Store
from US$0.59
|
859
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
470
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
400
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
400
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Pin Diameter | .03in, .76mm |
Contact Size | 22 |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1.9A |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Insulation Diameter (Max) | .04in |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | AMPLIMITE |
Circuit Application | Signal |
Comment | For Hand Tool |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D Sub Contact, Pin, 28-22Awg, Crimp | Newark Electronics |
D SUB CONTACT, PIN, 28-22AWG, CRIMP | element14 |
CONT,PIN,PLATED,22DF,LP,#22-28,SM-PAK Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 22 Wire Size: 28 – 22 AWG Pin Gold Snap-In Size 22 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 22 | Part Number: 1658670-5 | Internal Number: 1658670-5 | 28 – 22 AWG | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CONT PIN PLATED 22DF LP #22-28 SM-PAK | Rapid Electronics |
TE Connectivity - AMP CONTPINPLATED22DFLP%2322-28SM-PAK | Distrelec |
CONT, PIN, PLATED,22DF, LP, Number 22-28,SM-PAK, D-Sub Connector Contacts | TE Connectivity 1658670-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Where can I find additional details, specifications and documents for a 1658670-5?
Additional datasheets, footprints and schematics for 1658670-5 are listed on our Part Details page. You can also find images and similar parts to 1658670-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658670-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658670-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658670-5 fall under?
The 1658670-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658670-5 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658670-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658670-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658670-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1658670-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658670-5 often in real-time on the comparison pages.
What if I can't find stock of 1658670-5?
You can fill out our help required form which you can use to request a quote for 1658670-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.