Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-7594 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
14,270
in stock
|
Buy Now | |
element14
from US$0.12
|
864,689
in stock
|
Buy Now | |
Farnell
from US$0.10
|
589,917
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
55,487
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
39,100
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
34,380
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
33,301
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
30,101
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
26,000
in stock
|
Buy Now | |
TE Store
from US$0.18
|
13,019
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
5,550
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
3,382
in stock
|
Buy Now | |
Conrad
from US$0.19
|
2,140
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
1,862
in stock
|
Buy Now | |
Electro Enterprises
from US$0.14
|
1,002
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.12
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
288
in stock
|
Buy Now | |
Sager
from US$0.08
|
93
in stock
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Distrelec
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
Pin Diameter | .03in, .76mm |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1.9A |
Contact Color Bands | Green |
Contact Type | Pin |
Contact Size | 22 |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Wire Size | .08 – .4mm², 28 – 22AWG |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Insulation Diameter (Max) | .04in |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Comment | For Hand Tool |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Connector System | Cable-to-Cable |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONTACT, CRIMP, PIN, 28-22AWG | element14 |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
HDP22 Series 28-22 AWG 30 Gold Crimp Pin D-Sub Contact | Future Electronics |
PIN CONTACT22-28 AWG 22 DF AMPLIMITE | Heilind Electronics |
D Sub Contact, Pin, 28-22Awg, Crimp | Newark Electronics |
CONTACT, HD22 PIN, 30AU, CCLP | TTI Europe |
Gold pin crimp contact,22-28awg 5A | RS |
PIN CONTACT,22-28 AWG, 22 DF, AMPLIMITE Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 22 Wire Size: 28 – 22 AWG Pin Gold Snap-In Size 22 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 22 | Part Number: 1658670-2 | Internal Number: 1658670-2 | Alias Number: 4-16211-7594 | 28 – 22 AWG | TE Connectivity | TE Store |
PIN CONTACT 22-28 AWG 22 DF AMPLIMITE | Rapid Electronics |
Compatible with connectors: D-SUB pin strip 9-pin, D-SUB pin strip 50-pin, D-SUB pin strip 37-pin, D-SUB pin strip 25-pin, D-SUB pin strip 15-pin | Conrad |
D-Sub Connector Contact, Pin, Size 22, Brass, Crimp, 22-28AWG, AMPLIMITE Series | TE Connectivity 1658670-2 | RS Americas |
Pin Contact HDP-22, 22-28 A, Loose Piece | Dalroad Norslo |
Contact | Transfer Multisort Elektronik |
D-Sub Contacts PIN CNT SIZE 22 | Sager |
TE Connectivity Crimp Contact, Plug, 0.08 ... 0.4mm² | Distrelec |
PIN CONTACT,HDP-22, LP,22-28 A | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-22 Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-22 Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 0.63mm |
Cable Diameter Min | 0.32mm |
Contact Resistance | 15mohm |
Contact Termination | Crimp |
Contact Type | Stamped & Formed |
Current Rating | 5A |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a 1658670-2?
Additional datasheets, footprints and schematics for 1658670-2 are listed on our Part Details page. You can also find images and similar parts to 1658670-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658670-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658670-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658670-2 fall under?
The 1658670-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658670-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658670-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658670-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658670-2 have stock available?
Authorised distributors including element14, Farnell, Avnet America, Chip One Stop and Future Electronics have stock available or on a lead time for 1658670-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658670-2 often in real-time on the comparison pages.
What if I can't find stock of 1658670-2?
You can fill out our help required form which you can use to request a quote for 1658670-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.