Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
61.225.00,
4-16211-7595 |
Prices starting from US$0.0285
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
71,537
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
585,000
in stock
|
Buy Now | |
Avnet America
from US$0.0359
|
240,000
in stock
|
Buy Now | |
Boersig
from US$0.10
|
200,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
193,004
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
120,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
117,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
50,200
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
35,124
in stock
|
Buy Now | |
element14
from US$0.10
|
25,028
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
14,793
in stock
|
Buy Now | |
Farnell
from US$0.14
|
6,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.0285
|
516
in stock
|
Buy Now | |
Avnet Abacus
-
|
80,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Base Material | Brass |
Pin Diameter | .03in, .76mm |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Size | 22 |
Contact Current Rating (Max) | 1.9A |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Insulation Diameter (Max) | .04in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | AMPLIMITE |
Circuit Application | Signal |
Comment | For Mini Applicator. |
Packaging Method | Piece/Reel, Strip |
Packaging Quantity | 20000 |
Connector System | Cable-to-Cable |
Product Type | Contact |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PIN CONTACT22 DFSTRIP22-28 | Heilind Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
PIN CONTACT,22 DF,STRIP,22-28 Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 22 Wire Size: 28 – 22 AWG Pin Gold Snap-In Size 22 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 22 | Part Number: 1658670-1 | Internal Number: 1658670-1 | Alias Number: 4-16211-7595 | 28 – 22 AWG | TE Connectivity | TE Store |
PIN CONTACT 22DF AWG28-22 AU30 | TTI Europe |
AMPLIMITE HDP-22 pin crimp contact 22 DF | RS |
Connector Pin, 22-18AWG, Gold, Crimp, Gold Finish, Pin, Amplimite HDP-22 Series | TE Connectivity 1658670-1 | RS Americas |
TE Connectivity - AMP D-Sub Standard Contact 1.9 A 0.08-0.4 mm² Plug | Distrelec |
CONTACT, PIN GOLD CRIMP, D SUB | element14 |
D-Sub Contact, Pin, 28-22Awg, Crimp | Newark Electronics |
CONTACT, PIN GOLD CRIMP, D SUB | Farnell |
Amplimite 22-28 AWG Brass Gold Plated Crimp Pin Contact | Future Electronics |
D-Sub Contacts PIN 28-22 PHBZ/AU Reel of 20000 | Sager |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | HDP-22 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-22 Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | HDP-22 Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Contact Type | Stamped |
Gender | Plug |
Wire Size | 22AWG |
Wire Size (AWG) | 28AWG to 22AWG |
Where can I find additional details, specifications and documents for a 1658670-1?
Additional datasheets, footprints and schematics for 1658670-1 are listed on our Part Details page. You can also find images and similar parts to 1658670-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658670-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658670-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658670-1 fall under?
The 1658670-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658670-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658670-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658670-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658670-1 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Boersig, TE Store and TTI Europe have stock available or on a lead time for 1658670-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658670-1 often in real-time on the comparison pages.
What if I can't find stock of 1658670-1?
You can fill out our help required form which you can use to request a quote for 1658670-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.