Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 61.234.00 |
Prices starting from US$0.0491
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
860
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
145,025
in stock
|
Buy Now | |
element14
from US$0.09
|
61,485
in stock
|
Buy Now | |
TE Store
from US$0.15
|
52,731
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
50,400
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
50,400
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
47,869
in stock
|
Buy Now | |
Farnell
from US$0.06
|
36,008
in stock
|
Buy Now | |
Chip One Stop
from US$0.0491
|
29,950
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
29,005
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
141
in stock
|
Buy Now | |
Electro Enterprises
from US$0.10
|
62
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold Flash |
---|---|
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Pin Diameter | .03in, .76mm |
Contact Mating Area Plating Thickness | 100µin |
Contact Size | 22 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.9A |
Insulation Diameter (Max) | .04in |
Accepts Wire Insulation Diameter Range | .76 – 1.02mm, .03 – .04in |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | AMPLIMITE |
Circuit Application | Signal |
Comment | For Hand Tool |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PIN CONTACT22 DFLP22-28 AWG | Heilind Electronics |
CRIMP PIN, D, HD, 28-22AWG | element14 |
PIN CONTACT,22 DF,LP,22-28 AWG Contact Type: Pin Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 22 Wire Size: 28 – 22 AWG Pin Gold Flash Snap-In Size 22 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 22 | Part Number: 1658670-4 | Internal Number: 1658670-4 | Alias Number: 61.234.00 | 28 – 22 AWG | TE Connectivity | TE Store |
D Sub Contact, Pin, 28-22Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connectors, D-Sub, Male Pin, Brass Material, Gold Plating, Crimp, HDP-22 Series | TE Connectivity 1658670-4 | RS Americas |
PIN CONTACT 22 DF LP 22-28 AWG | Rapid Electronics |
TE Connectivity Conn Contact PIN 1 POS Crimp ST Cable Mount 1 Terminal 1 Port Loose Piece | Distrelec |
Gold flash pin crimp contact,22-28awg 5A | RS |
HDP22 Series 28-22 AWG Gold Flash Crimp Pin D-Sub Contact | Future Electronics |
D-Sub Contacts PIN CNT SIZE 22 | Sager |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-22 Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-22 Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 0.63mm |
Cable Diameter Min | 0.32mm |
Contact Resistance | 15mohm |
Contact Size | 22 |
Contact Termination | Crimp |
Current Rating | 5A |
Gender | Plug |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Wire Area Size Max | 0.4mm² |
Wire Area Size Min | 0.08mm² |
Wire Size | 22AWG |
Where can I find additional details, specifications and documents for a 1658670-4?
Additional datasheets, footprints and schematics for 1658670-4 are listed on our Part Details page. You can also find images and similar parts to 1658670-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658670-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658670-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658670-4 fall under?
The 1658670-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658670-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658670-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658670-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658670-4 have stock available?
Authorised distributors including Heilind Electronics, element14, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1658670-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658670-4 often in real-time on the comparison pages.
What if I can't find stock of 1658670-4?
You can fill out our help required form which you can use to request a quote for 1658670-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.