Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.48
|
19
in stock
|
Buy Now | |
TE Store
from US$18.31
|
1,799
in stock
|
Buy Now | |
Newark Electronics
from US$20.91
|
19
in stock
|
Buy Now | |
element14
from US$17.32
|
19
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,896
in stock
|
Buy Now | |
Future Electronics
from US$15.14
|
-
|
Buy Now | |
Avnet America
from US$14.30
|
-
|
Buy Now | |
RS Americas
from US$23.56
|
-
|
Buy Now |
Number of Positions | 40 |
---|---|
Port Matrix Configuration | 2 x 1 |
Number of Ports | 2 |
Contact Current Rating (Max) | .5A |
Data Rate (Max) | 4Gb/s |
Centerline (Pitch) | .8mm, .03in |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Pluggable I/O Applications | SFP |
Circuit Application | Signal |
Included Lightpipe | No |
EMI Containment Feature Type | EMI Springs |
Connector System | Cable-to-Board |
Product Type | Cage Assembly with Integrated Connector |
Form Factor | SFP |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Stacked |
Integrated Lightpipes | No |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PRESS FIT 2X1 REDUCED PROFILE Form Factor: SFP Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .03 in Centerline (Pitch): .8 mm Sealable: No SFP Cage Assembly with Integrated Connector .03" .8 mm | Sfp+ Stacked Cage Assembly | Part Number: 1658628-2 | Internal Number: 1658628-2 | .03" | TE Connectivity | TE Store |
Sfp Cage & Conn, 40Pos, Press-Fit, R/A | Newark Electronics |
SFP CAGE & CONN, 40POS, PRESS-FIT, R/A | element14 |
PRESS FIT 2X1 REDUCED PROFILE, SFP, SFP plus and zSFP plus | TE Connectivity 1658628-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1658628-2?
Additional datasheets, footprints and schematics for 1658628-2 are listed on our Part Details page. You can also find images and similar parts to 1658628-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658628-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658628-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658628-2 fall under?
The 1658628-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1658628-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658628-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658628-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658628-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 1658628-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658628-2 often in real-time on the comparison pages.
What if I can't find stock of 1658628-2?
You can fill out our help required form which you can use to request a quote for 1658628-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.