Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
10,336
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
40,000
in stock
|
Buy Now | |
TE Store
from US$0.26
|
38,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
10,336
in stock
|
Buy Now | |
element14
from US$0.18
|
10,336
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Thickness | .76µm |
Contact Size | 20 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Contact Color Bands | Yellow |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 1.01 – 1.27mm, .04 – .05in |
Wire Size | 26 – 22AWG, .15 – .4mm² |
Insulation Diameter (Max) | .04in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Circuit Application | Signal |
Comment | For Mini Applicator. |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Contacts SKT 26-22 PHBR/AU Reel of 10000 | Rapid Electronics |
SOCKET CONT DUPL PLT STRIP HD- Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 26 – 22 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 1658543-2 | Internal Number: 1658543-2 | 26 – 22 AWG | TE Connectivity | TE Store |
D Sub Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
D SUB CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Socket Cont Dupl Plt Strip Hd- | TE Connectivity 1658543-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series CPC Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Contact Type | Stamped |
Where can I find additional details, specifications and documents for a 1658543-2?
Additional datasheets, footprints and schematics for 1658543-2 are listed on our Part Details page. You can also find images and similar parts to 1658543-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658543-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658543-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658543-2 fall under?
The 1658543-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658543-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658543-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658543-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658543-2 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1658543-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658543-2 often in real-time on the comparison pages.
What if I can't find stock of 1658543-2?
You can fill out our help required form which you can use to request a quote for 1658543-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.