Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
157,500
in stock
|
Buy Now | |
TE Store
from US$0.20
|
92,989
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
40,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
40,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
31,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,507
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
256
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Red |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 100µin |
Pin Diameter | .04in |
Contact Size | 20 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | 1.27 – 1.52mm, .05 – .06in |
Insulation Diameter (Max) | .06in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Circuit Application | Signal |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SOCKET CONT DUPL PLT STRIP HD- Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Socket Gold Flash Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 1658537-1 | Internal Number: 1658537-1 | 24 – 20 AWG | TE Connectivity | TE Store |
Contact, D-Sub, 26-22AWG, Female Socket, Crimp, Gold Plating, HDP-20 Series | TE Connectivity 1658537-1 | RS Americas |
D SUB CONTACT, SOCKET, 20AWG, CRIMP | Farnell |
D Sub Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
TE Connectivity SOCKET CONT DUPL PLT STRIP HD- | Distrelec |
HDP-20 Series 20-24 AWG Gold Flash Crimp Socket D-Sub Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT. SOCKET, AWG24-20, HDP-20 | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | D Sub Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Contact Type | Stamped & Formed |
Gender | Receptacle |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 1658537-1?
Additional datasheets, footprints and schematics for 1658537-1 are listed on our Part Details page. You can also find images and similar parts to 1658537-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658537-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658537-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658537-1 fall under?
The 1658537-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658537-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658537-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658537-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658537-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 1658537-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658537-1 often in real-time on the comparison pages.
What if I can't find stock of 1658537-1?
You can fill out our help required form which you can use to request a quote for 1658537-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.