Status: | Unknown |
---|---|
Series: | FS-3 Series |
RoHS: | Compliant |
Prices starting from US$95.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$95.08
|
No stock
|
Buy Now |
Flow Rate Max | 1GPM (US) |
---|---|
Pressure Max | 150psi |
Port Size | 6.35mm |
Product Range | FS-3 Series |
Accuracy | 1 GPM |
Port Style | NPT |
RoHS Compliant | Yes |
Flow Sensor, 150Psi, 1/4" Npt | Newark Electronics |
Where can I find additional details, specifications and documents for a 165843?
Additional datasheets, footprints and schematics for 165843 are listed on our Part Details page. You can also find images and similar parts to 165843 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165843 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165843 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165843 fall under?
The 165843 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 165843 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165843 you can contact the distributor directly for product support, shipping queries etc.
Is the 165843 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 165843 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 165843.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165843 often in real-time on the comparison pages.
What if I can't find stock of 165843?
You can fill out our help required form which you can use to request a quote for 165843 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.