Status: | Unknown |
---|---|
Series: | FS-3 Series |
RoHS: | Compliant |
Prices starting from US$136.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$136.34
|
No stock
|
Buy Now |
Flow Rate Max | 0.25GPM (US) |
---|---|
Pressure Max | 150psi |
Port Size | 6.35mm |
Product Range | FS-3 Series |
Accuracy | 0.25 GPM |
RoHS Compliant | Yes |
Flow Sensor, 150Psi, 1/4" Npt | Newark Electronics |
Where can I find additional details, specifications and documents for a 165841?
Additional datasheets, footprints and schematics for 165841 are listed on our Part Details page. You can also find images and similar parts to 165841 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165841 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165841 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165841 fall under?
The 165841 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 165841 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165841 you can contact the distributor directly for product support, shipping queries etc.
Is the 165841 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 165841 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 165841.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165841 often in real-time on the comparison pages.
What if I can't find stock of 165841?
You can fill out our help required form which you can use to request a quote for 165841 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.