Status: | Unknown |
---|---|
Series: | FS-3 Series |
RoHS: | Unknown |
Flow Rate Min | - |
---|---|
Flow Rate Max | 0.2l/min |
Pressure Max | 150psi |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Accuracy % | - |
Port Size | 6.35mm |
Product Range | FS-3 Series |
Accuracy | 0.05 GPM |
Flow Sensor, 150Psi, 1/4" Npt | Newark Electronics |
FLOW SENSOR, 150PSI, 1/4" NPT | element14 |
Flow Switch, FS-3, 0.05 GPM (STK2), SPST, NO, 1/4 Male NPT, Noryl | Gems Sensors 165840 | RS Americas |
Where can I find additional details, specifications and documents for a 165840?
Additional datasheets, footprints and schematics for 165840 are listed on our Part Details page. You can also find images and similar parts to 165840 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165840 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165840 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165840 fall under?
The 165840 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 165840 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165840 you can contact the distributor directly for product support, shipping queries etc.
Is the 165840 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165840 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 165840.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165840 often in real-time on the comparison pages.
What if I can't find stock of 165840?
You can fill out our help required form which you can use to request a quote for 165840 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.