Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.12
|
9,535
in stock
|
Buy Now | |
Newark Electronics
from US$4.47
|
9,535
in stock
|
Buy Now | |
Rapid Electronics
from US$3.04
|
9,535
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
9,535
in stock
|
Buy Now | |
Farnell
from US$4.12
|
8,160
in stock
|
Buy Now | |
TE Store
from US$5.19
|
336
in stock
|
Buy Now | |
Future Electronics
from US$3.24
|
-
|
Buy Now | |
Avnet America
from US$3.12
|
-
|
Buy Now | |
RS Americas
from US$4.90
|
-
|
Buy Now | |
Boersig
from US$3.26
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Data Rate (Max) | 4Gb/s |
Centerline (Pitch) | .8mm, .031in |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Pluggable I/O Applications | SFP |
For Use With Pluggable I/O Products | SFP Cage |
Comment | Lubricant on contact. |
Packaging Method | Reel |
Form Factor | SFP |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
I/O Connectors 20 Pos Smt 30Um Gold |Amp Te Connectivity 1658197-1 | Newark Electronics |
I/O Connectors 20 POS SMT 30um GOLD | Rapid Electronics |
TE Connectivity SFP 20 POSN 0.8MM PITCH SUR Board Connec | Distrelec |
I/O CONN, SFP, 20POS, 1PORT | Farnell |
SFP, 20 POSN, 0.8MM PITCH, SUR Form Factor: SFP Pluggable I/O Product Type: Connector Centerline (Pitch): .031 in Centerline (Pitch): .8 mm Sealable: No SFP Connector .031" .8 mm | Part Number: 1658197-1 | Internal Number: 1658197-1 | .031" | TE Connectivity | TE Store |
SFP 20 Position 0.8 mm Pitch Belly to Belly Right Angle Plug Connector - SMT | Future Electronics |
Conn SFP RCP 20 POS 0.8mm Solder RA SMD 20 Terminal 1 Port Reel | Avnet America |
SFP, 20 POSN, 0.8MM PITCH, SUR, SFP, SFP plus and zSFP plus | TE Connectivity 1658197-1 | RS Americas |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1658197-1?
Additional datasheets, footprints and schematics for 1658197-1 are listed on our Part Details page. You can also find images and similar parts to 1658197-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658197-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658197-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658197-1 fall under?
The 1658197-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1658197-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658197-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658197-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658197-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1658197-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658197-1 often in real-time on the comparison pages.
What if I can't find stock of 1658197-1?
You can fill out our help required form which you can use to request a quote for 1658197-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.