Status: | Unknown |
---|---|
Series: | LS-7 Series |
RoHS: | Unknown |
Operating Pressure Max | 50psi |
---|---|
Sensor Body Material | PP (Polypropylene), Glass Filled |
Product Range | LS-7 Series |
Operating Pressure Range | 0psi to 50psi |
RoHS Compliant | No |
Level Switch, Polypropylene, 1/2, 0.7bar | RS |
Switch, Level, Selectable, Poly, Horiz, SPST, Internal, 22AWG, 24" Leads | Gems Sensors 165800 | RS Americas |
Gems Level Switch NC / NO 20VA 500mA 250 VAC 104mm White Polypropylene (PP) IP65 Lead Wire | Distrelec |
Liquid Level Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 165800?
Additional datasheets, footprints and schematics for 165800 are listed on our Part Details page. You can also find images and similar parts to 165800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165800 fall under?
The 165800 is listed under Sensors & Transducers > Sensors > Liquid Level Sensors > Float Liquid Level Sensors.
Can I view similar or alternative parts?
You can view similar parts to 165800 when available in the Float Liquid Level Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165800 you can contact the distributor directly for product support, shipping queries etc.
Is the 165800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165800 have stock available?
Authorised distributors including RS, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for 165800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165800 often in real-time on the comparison pages.
What if I can't find stock of 165800?
You can fill out our help required form which you can use to request a quote for 165800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.