Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
380
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
15,536
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
15,108
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
15,108
in stock
|
Buy Now | |
TE Store
from US$1.33
|
4,126
in stock
|
Buy Now | |
element14
from US$0.82
|
1,356
in stock
|
Buy Now | |
Farnell
from US$0.79
|
1,356
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
428
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
300
in stock
|
Buy Now | |
Conrad
from US$2.13
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.42
|
56
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Boersig
from US$0.98
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | Tin |
Insulation Sleeve Material | Nylon |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Wire Insulation Diameter (Max) | .082in, 2.08mm |
Overall Length | 18.2mm, .717in |
DIN Wire Size | .14 – .35mm² |
Barrel Color | Yellow |
Packaging Method | Box |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | WIRE PIN-003 |
Bullet Terminal | Without |
TE 165514-1 PIDG Crimp Pin 6.7mm Tin 26-22AWG Yellow | Rapid Electronics |
Term, Wire Pin, Pidg, 26-22 |Te Connectivity 165514-1 | Newark Electronics |
TERM, WIRE PIN, PIDG, 26-22 Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.8 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .082 in Compatible Insulation Diameter Range: 2.08 mm Wire Pin 1.8 mm .07" .082" | Pidg Formed Wire Pin | Part Number: 165514-1 | Internal Number: 165514-1 | TE Connectivity | TE Store |
TERMINAL, WIRE PIN, 26-22AWG, CRIMP, YEL | element14 |
TE Connectivity - AMP Tabs & Ferrules TERM WIRE PIN PIDG 26-22 | Distrelec |
Wire pin terminal, PIDG, mini-yellow | RS |
CRIMP WIRE PIN AWG26-22 YELLOW | TTI Europe |
The basic material is a highly conductive copper, electrolytically tin-plated, in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
Wire Pin 22-26AWG M 18.45mm Tin Loose Piece | Avnet Abacus |
PIDG Series Insulated Tin Plated Crimp Pin Conn,26 to 22 AWG,1.14mm Pin Diameter | TE Connectivity 165514-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Pin Diameter | 2.08mm |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Copper |
Overall Length | 18.2mm |
Pin Length | 6.9mm |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 165514-1?
Additional datasheets, footprints and schematics for 165514-1 are listed on our Part Details page. You can also find images and similar parts to 165514-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165514-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165514-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165514-1 fall under?
The 165514-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165514-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165514-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 165514-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165514-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TE Store and element14 have stock available or on a lead time for 165514-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165514-1 often in real-time on the comparison pages.
What if I can't find stock of 165514-1?
You can fill out our help required form which you can use to request a quote for 165514-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.