Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 300psi |
---|---|
Sensor Body Material | Stainless Steel |
Body Material | Stainless Steel |
Housing Material | Stainless Steel |
Liquid Specific Gravity Min | 0.8 |
RoHS Compliant | No |
Stainless Steel Level Switch, 1/2" NPT | RS |
Switch, Level, Selectable, 316SS, Horz, SPST, 1/2 NPT Male, 22AWG, TFE, Zip Cord | Gems Sensors 164870 | RS Americas |
Liquid Level Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 164870?
Additional datasheets, footprints and schematics for 164870 are listed on our Part Details page. You can also find images and similar parts to 164870 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164870 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164870 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164870 fall under?
The 164870 is listed under Sensors & Transducers > Sensors > Liquid Level Sensors > Float Liquid Level Sensors.
Can I view similar or alternative parts?
You can view similar parts to 164870 when available in the Float Liquid Level Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164870 you can contact the distributor directly for product support, shipping queries etc.
Is the 164870 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164870 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 164870.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164870 often in real-time on the comparison pages.
What if I can't find stock of 164870?
You can fill out our help required form which you can use to request a quote for 164870 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.