Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Contact Current Rating (Max) | 3.5A |
Contact Type | Socket |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
コネクタの高さ | 7.7mm |
Connector Height | .303in, 7.7mm |
Connector Length | 1.185in, 30.1mm |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Green |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
For Use With | Post Header Assembly |
Circuit Application | Signal |
Connector Type | Connector Assembly |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 164852-6?
Additional datasheets, footprints and schematics for 164852-6 are listed on our Part Details page. You can also find images and similar parts to 164852-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164852-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164852-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164852-6 fall under?
The 164852-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 164852-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164852-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 164852-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164852-6 have stock available?
There is no stock from authorised distributors for 164852-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164852-6 often in real-time on the comparison pages.
What if I can't find stock of 164852-6?
You can fill out our help required form which you can use to request a quote for 164852-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.