Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 298-08-01100 |
Prices starting from US$7.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.55
|
120
in stock
|
Buy Now | |
TTI Europe
from US$8.16
|
1,930
in stock
|
Buy Now | |
TE Store
from US$9.99
|
1,147
in stock
|
Buy Now | |
Rapid Electronics
from US$12.11
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
39
in stock
|
Buy Now | |
Distrelec
from US$11.12
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$9.74
|
12
in stock
|
Buy Now | |
element14
from US$7.96
|
12
in stock
|
Buy Now | |
Farnell
from US$7.63
|
12
in stock
|
Buy Now | |
RS Americas
from US$11.90
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$9.07
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.07
|
1
in stock
|
Buy Now | |
Future Electronics
from US$8.68
|
-
|
Buy Now | |
Avnet America
from US$7.07
|
-
|
Buy Now | |
Boersig
from US$8.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2, 3 |
---|---|
Row-to-Row Spacing | 7.62mm, .15in, 3.81mm, .3in |
Number of Positions | 29 |
Operating Voltage | 250VDC |
Housing Color | Black |
Centerline (Pitch) | 7.62mm, 3.81mm, .15in, .3in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Socket |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
298-08-01100=SA CONN,SKT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 29 Centerline (Pitch): 7.62 mm 3.81 mm Housing Receptacle Wire-to-Wire 29 | Rectangular Power Connector | Part Number: 1648206-1 | Internal Number: 1648206-1 | Alias Number: 298-08-01100 | 7.62 mm | TE Connectivity | TE Store |
Elcon,lower drawer,hsng,skt,29way | RS |
HD Power Conn SCKT HOUSING CONN SIZE 12 20 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 298-08-01100%3DSA CONNSKT | Distrelec |
Connector Housing, Rcpt, 29Pos Rohs Compliant: Yes |Elcon Te Connectivity 1648206-1 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 29POS | element14 |
CONNECTOR, SOCKET, HIGH CURRENT, DRAWER, LOWER, SIZE 12 +SIZE 20 + SIZE 12 | TE Connectivity 1648206-1 | RS Americas |
298-08-01100=SA CONN,SKT | Heilind Electronics |
Black Thermoplastic Female Socket Housing | Future Electronics |
Conn Housing SKT 4/21 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1648206-1?
Additional datasheets, footprints and schematics for 1648206-1 are listed on our Part Details page. You can also find images and similar parts to 1648206-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648206-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648206-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648206-1 fall under?
The 1648206-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1648206-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648206-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648206-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648206-1 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1648206-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648206-1 often in real-time on the comparison pages.
What if I can't find stock of 1648206-1?
You can fill out our help required form which you can use to request a quote for 1648206-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.