Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 292-10-01100 |
Prices starting from US$18.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$26.97
|
7
in stock
|
Buy Now | |
TE Store
from US$20.31
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$23.31
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$26.82
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$25.10
|
7
in stock
|
Buy Now | |
Avnet America
from US$18.05
|
-
|
Buy Now | |
RS Americas
from US$24.80
|
-
|
Buy Now | |
Boersig
from US$25.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 52 |
---|---|
Contact Current Rating (Max) | 15A, 200A, 35A, 5A |
Contact Retention Within Housing | With |
Contact Type | Socket |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 5.08mm, 3.81mm, .2in, .15in, 15.24mm, .6in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Mount Type | Crimp |
Circuit Application | Power & Signal |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
292-10-01100=SA CONN,SKT Contact Type: Socket Operating Voltage: 250 VAC Operating Voltage: 250 VDC Contact Retention Within Housing: With Termination Method to Wire & Cable: Crimp Socket 250 VAC 250 VDC With | Connector Contact | Part Number: 1648186-1 | Internal Number: 1648186-1 | Alias Number: 292-10-01100 | TE Connectivity | TE Store |
Heavy Duty Power Connectors 292-10-01100= Sa Conn |Amp Te Connectivity 1648186-1 | Newark Electronics |
Heavy Duty Power Connectors 292-10-01100= SA CONN | Rapid Electronics |
TE Connectivity - AMP Power Contact 292-10-01100%3DSA CONNSKT | Distrelec |
Conn Housing SKT 2/32/12/6 POS Crimp ST | Avnet America |
292-10-01100=SA CONN, SKT, Power Contacts | TE Connectivity 1648186-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1648186-1?
Additional datasheets, footprints and schematics for 1648186-1 are listed on our Part Details page. You can also find images and similar parts to 1648186-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648186-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648186-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648186-1 fall under?
The 1648186-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1648186-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648186-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648186-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648186-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1648186-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648186-1 often in real-time on the comparison pages.
What if I can't find stock of 1648186-1?
You can fill out our help required form which you can use to request a quote for 1648186-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.