Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 291-10-01100 |
Number of Positions | 52 |
---|---|
Contact Type | Pin |
Contact Current Rating (Max) | 200A, 15A, 35A, 5A |
Contact Retention Within Housing | With |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 5.08mm, 3.81mm, .2in, .15in, 15.24mm, .6in |
Mount Type | Crimp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Packaging Method | Package |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
291-10-01100=SA CONN,PIN Contact Type: Pin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Contact Retention Within Housing: With Termination Method to Wire & Cable: Crimp Pin 250 VAC 250 VDC With | Connector Contact | Part Number: 1648183-1 | Internal Number: 1648183-1 | Alias Number: 291-10-01100 | TE Connectivity | TE Store |
291-10-01100=Sa Conn,pin |Elcon Te Connectivity 1648183-1 | Newark Electronics |
Conn Housing PIN 2/32/12/6 POS ST | Avnet America |
291-10-01100=SA CONN, PIN, Power Contacts | TE Connectivity 1648183-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1648183-1?
Additional datasheets, footprints and schematics for 1648183-1 are listed on our Part Details page. You can also find images and similar parts to 1648183-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648183-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648183-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648183-1 fall under?
The 1648183-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1648183-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648183-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648183-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648183-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1648183-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648183-1 often in real-time on the comparison pages.
What if I can't find stock of 1648183-1?
You can fill out our help required form which you can use to request a quote for 1648183-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.