Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Board-to-Board Configuration | Right Angle |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 7 |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 2.54 – 5.08µm, 120 – 200µin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 3.048 – 5.08µm, 120 – 200µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | 2.54 – 5.08in |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
Comment | Board-to-Board applications |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 2000 |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 164711-7?
Additional datasheets, footprints and schematics for 164711-7 are listed on our Part Details page. You can also find images and similar parts to 164711-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164711-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164711-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164711-7 fall under?
The 164711-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 164711-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164711-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 164711-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164711-7 have stock available?
There is no stock from authorised distributors for 164711-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164711-7 often in real-time on the comparison pages.
What if I can't find stock of 164711-7?
You can fill out our help required form which you can use to request a quote for 164711-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.