Status: | Unknown |
---|---|
Series: | LS-7 Series |
RoHS: | Unknown |
Operating Pressure Max | 100psi |
---|---|
Sensor Body Material | PP (Polypropylene) Glass Filled |
Output Current | - |
Product Range | LS-7 Series |
Gems Level Switch NC / NO 20VA 500mA 250 VAC 91.4mm White Polypropylene (PP) IP64 Lead Wire | Distrelec |
Level Switch, Polypropylene, 1/8", 7 bar | RS |
Switch, Level, Selectable, Poly, Horiz, SPST, Internal, 22AWG, 24" Leads | Gems Sensors 164520 | RS Americas |
Liquid Level Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 164520?
Additional datasheets, footprints and schematics for 164520 are listed on our Part Details page. You can also find images and similar parts to 164520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164520 fall under?
The 164520 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 164520 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164520 you can contact the distributor directly for product support, shipping queries etc.
Is the 164520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164520 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 164520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164520 often in real-time on the comparison pages.
What if I can't find stock of 164520?
You can fill out our help required form which you can use to request a quote for 164520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.