Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.62
|
1,159
in stock
|
Buy Now | |
Newark Electronics
from US$10.18
|
1,159
in stock
|
Buy Now | |
Rapid Electronics
from US$12.80
|
1,159
in stock
|
Buy Now | |
Chip One Stop
from US$7.95
|
1,159
in stock
|
Buy Now | |
Farnell
from US$25.93
|
930
in stock
|
Buy Now | |
Avnet America
from US$8.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 4 |
Number of Signal Positions | 24 |
Number of Power Positions | 6 |
Number of Positions | 30 |
Mating & Unmating Configuration | Sequencing |
Board-to-Board Configuration | Right Angle |
Row-to-Row Spacing | .1in, 2.54mm |
Underplate Material Thickness | 3.43µm |
Contact Termination Area Plating Material | Tin |
Power Contact Material | Tin |
Contact Mating Area Plating Material | Gold |
Housing Color | Black |
UL Flammability Rating | High Temperature Thermoplastic |
Centerline (Pitch) | .1in, 7.62mm, .3in, 2.54mm |
Housing Material | Polyphthalamide |
PCB Mount Retention | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Power To The Board Mbxl R/A Hdr 3P+24S+3P |Amp Te Connectivity 1-6450230-1 | Newark Electronics |
Power to the Board MBXL R/A HDR 3P+24S+3P | Rapid Electronics |
TE Connectivity MBXL R/A HDR 3P+24S+3P Board Connector 3 | Distrelec |
BACKPLANE CONN, PLUG, 30POS, THT | Farnell |
Conn Power PIN 6Power/24Signal POS 6.35mm Solder RA | Avnet America |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
No. of Contacts | 30Contacts |
Pitch Spacing | - |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Row Pitch | 2.54mm |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-6450230-1?
Additional datasheets, footprints and schematics for 1-6450230-1 are listed on our Part Details page. You can also find images and similar parts to 1-6450230-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6450230-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6450230-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6450230-1 fall under?
The 1-6450230-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-6450230-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6450230-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6450230-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6450230-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-6450230-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6450230-1 often in real-time on the comparison pages.
What if I can't find stock of 1-6450230-1?
You can fill out our help required form which you can use to request a quote for 1-6450230-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.