Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 4 |
---|---|
PCB Mount Orientation | Right Angle |
Mating & Unmating Configuration | Sequencing |
Row-to-Row Spacing | .1in, 2.54mm |
Number of Signal Positions | 24 |
Board-to-Board Configuration | Right Angle |
Number of Power Positions | 6 |
Number of Positions | 30 |
Contact Mating Area Plating Material | Noble Metal |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Underplate Material Thickness | 3.02µm |
Contact Current Rating (Max) | 42A |
Operating Voltage | 60VDC, 200VAC, 200VDC, 60VAC |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | 6.35mm, .1in, 2.54mm, .25in |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention | With |
Mating Retention Type | Boardlock, Action/Compliant Tail |
PCB Mount Retention Type | Action/Compliant Tail, Boardlock |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Contact Type | Socket |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 3.02mm, .119in |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Mbxl R/A Rcpt 3P+24S+3P |Amp Te Connectivity 6450570-2 | Newark Electronics |
Conn Power RCP 6Power/24Signal POS Press Fit RA Thru-Hole 30 Terminal 1 Port | Avnet America |
Special Order: MBXL R/A RCPT 3P+24S+3P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 30 Centerline (Pitch): 6.35 mm 2.54 mm Header Receptacle Board-to-Board 30 | Rectangular Power Connector | Part Number: 6450570-2 | Internal Number: 6450570-2 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6450570-2?
Additional datasheets, footprints and schematics for 6450570-2 are listed on our Part Details page. You can also find images and similar parts to 6450570-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450570-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450570-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450570-2 fall under?
The 6450570-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450570-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450570-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450570-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450570-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, TE Store and Avnet Abacus have stock available or on a lead time for 6450570-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450570-2 often in real-time on the comparison pages.
What if I can't find stock of 6450570-2?
You can fill out our help required form which you can use to request a quote for 6450570-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.