Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.61
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.58
|
1,700
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
1,700
in stock
|
Buy Now | |
Distrelec
from US$3.58
|
1,700
in stock
|
Buy Now | |
Farnell
from US$2.67
|
1,360
in stock
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
RS Americas
from US$4.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Number of Power Positions | 9 |
Number of Signal Positions | 0 |
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | 6.35in, .25mm |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 12A |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57in, .062mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment Type | Standard Polarized Tail |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention Type | Positive Lock |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Contact Type | Pin |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Sealable | No |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin & Socket Connectors 09P Pin Hdr Black |Amp Te Connectivity 1-641972-1 | Newark Electronics |
Pin&Socket Connectors 09P PIN HDR BLACK | Rapid Electronics |
TE Connectivity Pin & Socket Connectors 09P PIN HDR BLAC | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Power HDR 9 POS 6.35mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Connector, 09P Umnl Pin Hdr Assy Black | TE Connectivity 1-641972-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-641972-1?
Additional datasheets, footprints and schematics for 1-641972-1 are listed on our Part Details page. You can also find images and similar parts to 1-641972-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-641972-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-641972-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-641972-1 fall under?
The 1-641972-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-641972-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-641972-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-641972-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-641972-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-641972-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-641972-1 often in real-time on the comparison pages.
What if I can't find stock of 1-641972-1?
You can fill out our help required form which you can use to request a quote for 1-641972-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.