Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.83
|
557
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
557
in stock
|
Buy Now | |
Heilind Electronics
from US$0.94
|
328
in stock
|
Buy Now | |
TE Store
from US$0.99
|
170
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.94
|
109
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Avnet Asia
from US$0.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 13 |
Mating Post Length | .295in, 7.49mm |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Layout | Inline |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 35.56mm, 1.4in |
Connector Height | .31in, 7.87mm |
コネクタの高さ | 7.87mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Right Angle Bending Side | Front |
Housing Material | Polyester - GF |
Housing Color | Natural |
UL File Number | E28476 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .14in, 3.56mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
13P Mta100 Hdr Assy Sq R/A F/L Rohs Compliant: Yes |Amp Te Connectivity 1-640457-3 | Newark Electronics |
Conn Wire to Board HDR 13 POS 2.54mm Solder RA Thru-Hole | Avnet America |
13P MTA100 HDR ASSY SQ R/A F/L PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 13 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 13 | PCB Header: Polyester & Right Angle & Unshrouded | Part Number: 1-640457-3 | Internal Number: 1-640457-3 | TE Connectivity | TE Store |
MTA-100 13 Position Single Row Through-Hole Right Angle Wire to Board Header | Future Electronics |
13P MTA100 HDR ASSY SQ R/A F/L | TE Connectivity 1-640457-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-640457-3?
Additional datasheets, footprints and schematics for 1-640457-3 are listed on our Part Details page. You can also find images and similar parts to 1-640457-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640457-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640457-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640457-3 fall under?
The 1-640457-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-640457-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640457-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640457-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640457-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 1-640457-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640457-3 often in real-time on the comparison pages.
What if I can't find stock of 1-640457-3?
You can fill out our help required form which you can use to request a quote for 1-640457-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.