Status: | Unknown |
---|---|
Series: | 16 Series |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | 28VDC |
Product Range | 16 Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 2.2N |
SVHC | No SVHC (17-Dec-2015) |
Actuation Type | Plunger |
Actuator Type | Plunger |
Approval Bodies | CSA UL |
Contact Current @ Contact Voltage AC Max | 10A |
Contact Current @ Contact Voltage DC Min | 20mA |
Contact Current AC | 10A |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Resistance | 25mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
Contact Voltage DC Min | 5VDC |
Dielectric Strength VDC | 1000VAC |
External Depth | 11.2mm |
External Length / Height | 11.2mm |
External Width | 17.95mm |
IP / NEMA Rating | IP40 |
Insulation Resistance | 1Gohm |
No. of Electrical Operations | 1000000 |
No. of Mechanical Operations | 1000000 |
Operating Force | 2.2N |
Operating Temperature Max | 135°C |
Operating Temperature Min | -55°C |
MICROSWITCH, PLUNGER, 10A | element14 |
Microswitch Pin Plunger Spdt 10.1A 250V | Newark Electronics |
10A Snap Action Switch | RS |
YIT16-4044 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16-4044?
Additional datasheets, footprints and schematics for 16-4044 are listed on our Part Details page. You can also find images and similar parts to 16-4044 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16-4044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16-4044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16-4044 fall under?
The 16-4044 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 16-4044 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16-4044 you can contact the distributor directly for product support, shipping queries etc.
Is the 16-4044 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16-4044 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Sager have stock available or on a lead time for 16-4044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16-4044 often in real-time on the comparison pages.
What if I can't find stock of 16-4044?
You can fill out our help required form which you can use to request a quote for 16-4044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.