Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | 28VDC |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 5ozf |
SVHC | No SVHC (17-Dec-2015) |
Actuation Type | Plunger |
Actuator Type | Pin Plunger |
Contact Current AC Max | 10.1A |
Contact Current DC Max | 10A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
Operating Force | 1.39N |
Switch Case | Thermoplastic |
Switch Operation | Off-(On) |
Microswitch Pin Plunger Spdt 10.1A 250V | Newark Electronics |
SWITCH, SNAP ACTION, SPDT | element14 |
Where can I find additional details, specifications and documents for a 16-404?
Additional datasheets, footprints and schematics for 16-404 are listed on our Part Details page. You can also find images and similar parts to 16-404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16-404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16-404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16-404 fall under?
The 16-404 is listed under ITW Parts.
Can I view similar or alternative parts?
You can view similar parts to 16-404 when available in the ITW Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16-404 you can contact the distributor directly for product support, shipping queries etc.
Is the 16-404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16-404 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 16-404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16-404 often in real-time on the comparison pages.
What if I can't find stock of 16-404?
You can fill out our help required form which you can use to request a quote for 16-404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.