Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power | 400W |
Output Voltage VAC | 12VAC |
Output Current | 15A |
Plug Type | NEMA 5-15P |
Input Voltage AC Max | 120V |
RoHS Compliant | No |
Four-Way Lo-Volt Workstation |Molex/woodhead 1640-12 | Newark Electronics |
LOVOLT 400W 120V/12V Workstation with 4 Receptacles 15A Breaker 16/3 SOOW Cord Type 1.83m Cord Length | Avnet America |
Where can I find additional details, specifications and documents for a 1640/12?
Additional datasheets, footprints and schematics for 1640/12 are listed on our Part Details page. You can also find images and similar parts to 1640/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1640/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1640/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1640/12 you can contact the distributor directly for product support, shipping queries etc.
Is the 1640/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1640/12 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1640/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1640/12 often in real-time on the comparison pages.
What if I can't find stock of 1640/12?
You can fill out our help required form which you can use to request a quote for 1640/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.