Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
2,032
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
2,100
in stock
|
Buy Now | |
element14
from US$1.60
|
1,882
in stock
|
Buy Now | |
Conrad
from US$2.87
|
259
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
4
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now | |
Distrelec
from US$1.83
|
-
|
Buy Now |
Gender | Plug |
---|---|
Current Rating | 2A |
Pin Diameter | 1.4mm |
Barrel Length | 9.5mm |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 4.3mm |
Barrel Outer Diameter | 6.5mm |
Voltage Rating | 18V |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Contact Termination | Solder |
Plug, Low Voltage, Psu, 4.3Mm, 2A | Newark Electronics |
PLUG, LOW VOLTAGE, PSU, 4.3MM, 2A | Farnell |
6.5 mm | Conrad |
Lumberg 1636 05 Power Supply Cable Mount Plug 4.3mm 2A 18VDC | Rapid Electronics |
Low Voltage plug, 4.3 mm, 2A | Lumberg 1636 05 | RS Americas |
Lumberg Connect GmbH DC Power Connector, Plug, Straight, 4.3x6.5x9.5mm | Distrelec |
Where can I find additional details, specifications and documents for a 1636 05?
Additional datasheets, footprints and schematics for 1636 05 are listed on our Part Details page. You can also find images and similar parts to 1636 05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1636 05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1636 05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1636 05 fall under?
The 1636 05 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1636 05 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1636 05 you can contact the distributor directly for product support, shipping queries etc.
Is the 1636 05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1636 05 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Conrad and Rapid Electronics have stock available or on a lead time for 1636 05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1636 05 often in real-time on the comparison pages.
What if I can't find stock of 1636 05?
You can fill out our help required form which you can use to request a quote for 1636 05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.