Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 0.81mm |
Terminal Plating | Tin |
Overall Length | 8.33mm |
Length - Below Flange | 2.8mm |
Connector Type | Turret |
Contact Material | Brass |
RoHS Compliant | Yes |
Terminal, Turret, 0.81Mm, Through Hole | Newark Electronics |
Solder Turret Terminal, Double Ended,.076" Long,.064" Mount Hole, For .093" Panel | Keystone Electronics 1633-3 | RS Americas |
Turret Terminal, 0.076 in., Through Hole, Brass | Carlton-Bates |
Circuit Board Hardware - PCB DBL END TURRET .115 L BRASS | Sager |
Where can I find additional details, specifications and documents for a 16333?
Additional datasheets, footprints and schematics for 16333 are listed on our Part Details page. You can also find images and similar parts to 16333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16333 fall under?
The 16333 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 16333 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16333 you can contact the distributor directly for product support, shipping queries etc.
Is the 16333 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16333 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 16333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16333 often in real-time on the comparison pages.
What if I can't find stock of 16333?
You can fill out our help required form which you can use to request a quote for 16333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.