Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
13,985
in stock
|
Buy Now | |
element14
from US$2.11
|
14,214
in stock
|
Buy Now | |
Distrelec
from US$1.61
|
419
in stock
|
Buy Now | |
Conrad
from US$2.39
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$1.58
|
8
in stock
|
Buy Now | |
RS
from US$1.74
|
-
|
Buy Now | |
Newark Electronics
from US$335.61
|
-
|
Buy Now | |
Avnet America
from US$275.37
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
Carlton-Bates
from US$306.71
|
-
|
Buy Now | |
Sager
from US$321.09
|
-
|
Buy Now | |
Toby Electronics
from US$1.08
|
-
|
Buy Now |
Gender | Plug |
---|---|
Current Rating | 3A |
Pin Diameter | - |
Barrel Length | 9.5mm |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 2.1mm |
Barrel Outer Diameter | 5.5mm |
Voltage Rating | 24V |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Type | Standard Power Entry |
Contact Termination | Solder |
CONNECTOR, DC POWER, PLUG, 4A, 24V | element14 |
Lumberg Connect GmbH DC Power Connector, Plug, Straight, 2.1x5.5x9.5mm | Distrelec |
5.5 mm | Conrad |
Lumberg 163302 Power Supply Plug Cable Mount 2.1mm 4A 12VDC | Rapid Electronics |
Power plug 12VDC 4 A | RS |
Power supply plug, straight version, with solder eyes and bend protection | Lumberg 1633 02 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Distribution Block 18Pk |Eaton Bussmann 16330-2 | Newark Electronics |
Conn Barrier Strip 2 POS 41.14mm Screw ST | Avnet America |
Power Terminal Block, 2 Poles Per Block, 500-6 Primary, 2-14 Secondary Conductor, CU/AL, 600V | Carlton-Bates |
Barrier Terminal Blocks 2P 600VAC/DC Pwr Dist Block | Sager |
Where can I find additional details, specifications and documents for a 1633 02?
Additional datasheets, footprints and schematics for 1633 02 are listed on our Part Details page. You can also find images and similar parts to 1633 02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1633 02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1633 02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1633 02 fall under?
The 1633 02 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1633 02 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1633 02 you can contact the distributor directly for product support, shipping queries etc.
Is the 1633 02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1633 02 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Conrad and Rapid Electronics have stock available or on a lead time for 1633 02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1633 02 often in real-time on the comparison pages.
What if I can't find stock of 1633 02?
You can fill out our help required form which you can use to request a quote for 1633 02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.